METRAL ®, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Solder-to-Board., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 85863-102LF.
Board Connector, 30 Contact(s), 5 Row(s), Female, Right Angle, Solder Terminal, Receptacle, LEAD FREE Product overview: 85863-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-85863-102LF can be used for catalog matching and distributor lookup.
BACKPLANE CONN, RCPT, 30POS, 2MM; Product Range:FCI METRAL 85863 Series; No. of Contacts:30Contacts;
85863-102LF-STB RA SIG RECP 12MM5RPP ROHS COMPLIANT: YES
CONN RCPT 30POS EDGE MNT
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 85863-102LF | 407-85863-102LF | 85863-102LF | 29AH2984 | 80AH1120 | 85863-102LF |
| Product Name | METRAL ® | Electronic Connector | Specialized | Backplane Conn, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions | 85863-102Lf-Stb Ra Sig Recp 12Mm5Rpp Rohs Compliant Amphenol | Backplane Connectors - Specialized |
| Category | PC Card Connector | |||||
| Termination | Solder To Board | Press-Fit | Solder | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts | ||||
| Current Rating | 1.5 amps | 1.0 amps |