Amphenol Corporation Electronic Connector 85823-101

Description
101 METRAL HDR RA STB 4X12 Product overview: 85823-101 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-85823-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
101 METRAL HDR RA STB 4X12 Product overview: 85823-101 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-85823-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-85823-101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-85823-101
Electronic Connector 407-85823-101
101 METRAL HDR RA STB 4X12 Product overview: 85823-101 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-85823-101 can be used for catalog matching and distributor lookup.

101 METRAL HDR RA STB 4X12 Product overview: 85823-101 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-85823-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 85823-101 - 052083-85823-101 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 85823-101
052083-85823-101
Backplane Connectors - 85823-101 052083-85823-101
Manufacturer: Amphenol FCI Win Source Part Number: 052083-85823-101 Packaging: Tube/Rail Number of Positions: 48 Pitch: 0.079" (2.00mm) Color: Natural Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 052083-85823-101
Packaging: Tube/Rail
Number of Positions: 48
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 407-85823-101 052083-85823-101
Product Name Electronic Connector Backplane Connectors - 85823-101
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details