Amphenol Corporation Backplane Conn, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 85761-1101LF

Description
BACKPLANE CONN, RCPT, 30POS, 2MM; Product Range:FCI METRAL 85761 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, RCPT, 30POS, 2MM; Product Range:FCI METRAL 85761 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2983 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
29AH2983
Backplane Conn, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 29AH2983
BACKPLANE CONN, RCPT, 30POS, 2MM; Product Range:FCI METRAL 85761 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 30POS, 2MM; Product Range:FCI METRAL 85761 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 85761-1101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
85761-1101LF
Backplane Connectors - Specialized 85761-1101LF
CONN RCPT 30POS PCB

CONN RCPT 30POS PCB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 29AH2983 85761-1101LF
Product Name Backplane Conn, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions Backplane Connectors - Specialized
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - 202Y12 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details