Amphenol Corporation Backplane Connectors - Specialized 85757-1101LF

Description
CONN RCPT 24POS PCB
Datasheet
Description
CONN RCPT 24POS PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - 85757-1101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
85757-1101LF
Backplane Connectors - Specialized 85757-1101LF
CONN RCPT 24POS PCB

CONN RCPT 24POS PCB

Supplier's Site Datasheet
Backplane Conn, Rcpt, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2982 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 24Pos, 2Mm; Product Range Amphenol Communications Solutions
29AH2982
Backplane Conn, Rcpt, 24Pos, 2Mm; Product Range Amphenol Communications Solutions 29AH2982
BACKPLANE CONN, RCPT, 24POS, 2MM; Product Range:FCI METRAL 85757 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 24POS, 2MM; Product Range:FCI METRAL 85757 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 85757-1101LF 29AH2982
Product Name Backplane Connectors - Specialized Backplane Conn, Rcpt, 24Pos, 2Mm; Product Range Amphenol Communications Solutions
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details