Amphenol Communications Solutions METRAL ® 85674-137LF

Description
METRAL ®, 5 Row Signal Header, Straight, Press-Fit, Wide body, 1 Mod, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number85674-137LF
Request a Quote Datasheet
Description
METRAL ®, 5 Row Signal Header, Straight, Press-Fit, Wide body, 1 Mod, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number85674-137LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 85674-137LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
85674-137LF
METRAL ® 85674-137LF
METRAL ®, 5 Row Signal Header, Straight, Press-Fit, Wide body, 1 Mod, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number85674-137LF

METRAL ®, 5 Row Signal Header, Straight, Press-Fit, Wide body, 1 Mod, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number85674-137LF

Supplier's Site Datasheet
Backplane Connectors - 85674-137LF - 908564-85674-137LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 85674-137LF
908564-85674-137LF
Backplane Connectors - 85674-137LF 908564-85674-137LF
Manufacturer: AMPHENOL Win Source Part Number: 908564-85674-137LF Series: Metral® Operating Temperature Range: -55°C ~ 125°C Features: 30 Connector Header, Male Pins Through Hole Natural Package: Tube Mounting: Through Hole Family Name: 85674 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 908564-85674-137LF
Series: Metral®
Operating Temperature Range: -55°C ~ 125°C
Features: 30 Connector Header, Male Pins Through Hole Natural
Package: Tube
Mounting: Through Hole
Family Name: 85674
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-85674-137LF
Electronic Connector 407-85674-137LF
Conn Hard Metric HDR 30 POS 2mm Press Fit ST Thru-Hole Tube Product overview: 85674-137LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-85674-137LF can be used for catalog matching and distributor lookup.

Conn Hard Metric HDR 30 POS 2mm Press Fit ST Thru-Hole Tube Product overview: 85674-137LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-85674-137LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 85674-137LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
85674-137LF
Backplane Connectors - Specialized 85674-137LF
CONN HEADER 30POS PCB

CONN HEADER 30POS PCB

Supplier's Site Datasheet
85674-137Lf-Metral Hdr 1Mx5R Pf / Tube Rohs Compliant Amphenol Communications Solutions - 65W3734 - Newark, An Avnet Company
Chicago, IL, United States
85674-137Lf-Metral Hdr 1Mx5R Pf / Tube Rohs Compliant Amphenol Communications Solutions
65W3734
85674-137Lf-Metral Hdr 1Mx5R Pf / Tube Rohs Compliant Amphenol Communications Solutions 65W3734
85674-137LF-METRAL HDR 1MX5R PF / Tube RoHS Compliant: Yes

85674-137LF-METRAL HDR 1MX5R PF / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85674-137LF 908564-85674-137LF 407-85674-137LF 85674-137LF 65W3734
Product Name METRAL ® Backplane Connectors - 85674-137LF Electronic Connector Backplane Connectors - Specialized 85674-137Lf-Metral Hdr 1Mx5R Pf / Tube Rohs Compliant Amphenol Communications Solutions
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers