Amphenol Communications Solutions METRAL ® 85663-103LF

Description
METRAL ®, 4 Row,Right Angle Signal Header, 24 Position Solder-to-Board, Special Loading, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number 85663-103LF.
Request a Quote Datasheet
Description
METRAL ®, 4 Row,Right Angle Signal Header, 24 Position Solder-to-Board, Special Loading, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number 85663-103LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 85663-103LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
85663-103LF
METRAL ® 85663-103LF
METRAL ®, 4 Row,Right Angle Signal Header, 24 Position Solder-to-Board, Special Loading, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number 85663-103LF.

METRAL ®, 4 Row,Right Angle Signal Header, 24 Position Solder-to-Board, Special Loading, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number 85663-103LF.

Supplier's Site Datasheet
Backplane Connectors - 85663-103LF - 858433-85663-103LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 85663-103LF
858433-85663-103LF
Backplane Connectors - 85663-103LF 858433-85663-103LF
Manufacturer: AMPHENOL Win Source Part Number: 858433-85663-103LF Series: Metral® Features: 24 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 85663 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 858433-85663-103LF
Series: Metral®
Features: 24 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 85663
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-85663-103LF
Electronic Connector 407-85663-103LF
Conn Hard Metric HDR 12 POS 2mm Solder RA Thru-Hole Tray Product overview: 85663-103LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-85663-103LF can be used for catalog matching and distributor lookup.

Conn Hard Metric HDR 12 POS 2mm Solder RA Thru-Hole Tray Product overview: 85663-103LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-85663-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 85663-103LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
85663-103LF
Backplane Connectors - Specialized 85663-103LF
CONN HEADER 24POS EDGE MNT

CONN HEADER 24POS EDGE MNT

Supplier's Site Datasheet
85663-103Lf-Metral Ra Header 4X6 / Tube Rohs Compliant Amphenol Communications Solutions - 65W3715 - Newark, An Avnet Company
Chicago, IL, United States
85663-103Lf-Metral Ra Header 4X6 / Tube Rohs Compliant Amphenol Communications Solutions
65W3715
85663-103Lf-Metral Ra Header 4X6 / Tube Rohs Compliant Amphenol Communications Solutions 65W3715
85663-103LF-METRAL RA HEADER 4X6 / Tube RoHS Compliant: Yes

85663-103LF-METRAL RA HEADER 4X6 / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85663-103LF 858433-85663-103LF 407-85663-103LF 85663-103LF 65W3715
Product Name METRAL ® Backplane Connectors - 85663-103LF Electronic Connector Backplane Connectors - Specialized 85663-103Lf-Metral Ra Header 4X6 / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data