Amphenol Communications Solutions Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 84817-101001LF

Description
BACKPLANE CONN, HEADER, 30POS, 2MM; Product Range:Metral High Speed 1000 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
BACKPLANE CONN, HEADER, 30POS, 2MM; Product Range:Metral High Speed 1000 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 84K6919 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
84K6919
Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 84K6919
BACKPLANE CONN, HEADER, 30POS, 2MM; Product Range:Metral High Speed 1000 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 30POS, 2MM; Product Range:Metral High Speed 1000 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84K6919
Product Name Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 103323-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Female PCB Terminal for .250
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
Female Power Contact with 18 AWG wire, 300mm, single-end - G125-FP10300AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details