Amphenol Corporation METRAL ® 84688-104LF

Description
METRAL ®, Metral ® High Speed 1000 Series, Backplane Connectors, Receptacle Monoblock, Right Angle Signal, 5 Row, 120 Position, Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of Metral ® High Speed 1000 Series, part number 84688-104LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® High Speed 1000 Series, Backplane Connectors, Receptacle Monoblock, Right Angle Signal, 5 Row, 120 Position, Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of Metral ® High Speed 1000 Series, part number 84688-104LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 84688-104LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
84688-104LF
METRAL ® 84688-104LF
METRAL ®, Metral ® High Speed 1000 Series, Backplane Connectors, Receptacle Monoblock, Right Angle Signal, 5 Row, 120 Position, Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of Metral ® High Speed 1000 Series, part number 84688-104LF.

METRAL ®, Metral ® High Speed 1000 Series, Backplane Connectors, Receptacle Monoblock, Right Angle Signal, 5 Row, 120 Position, Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of Metral ® High Speed 1000 Series, part number 84688-104LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-84688-104LF
Electronic Connector 407-84688-104LF
2mm 5-Row Female Receptacle, Right Angle, Press-Fit, 144 Pos Product overview: 84688-104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-84688-104LF can be used for catalog matching and distributor lookup.

2mm 5-Row Female Receptacle, Right Angle, Press-Fit, 144 Pos Product overview: 84688-104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-84688-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Conn, Rcpt, 120Pos, 2Mm; Product Range Amphenol Communications Solutions - 63K0343 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 120Pos, 2Mm; Product Range Amphenol Communications Solutions
63K0343
Backplane Conn, Rcpt, 120Pos, 2Mm; Product Range Amphenol Communications Solutions 63K0343
BACKPLANE CONN, RCPT, 120POS, 2MM; Product Range:Metral 1000 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 120POS, 2MM; Product Range:Metral 1000 Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 84688-104LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
84688-104LF
Backplane Connectors - Specialized 84688-104LF
CONN RCPT HI SPEED 144P EDGE MT

CONN RCPT HI SPEED 144P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84688-104LF 407-84688-104LF 63K0343 84688-104LF
Product Name METRAL ® Electronic Connector Backplane Conn, Rcpt, 120Pos, 2Mm; Product Range Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details