Amphenol Corporation connector,rf coaxial,uhf commercial plug,crimp/solder,for rg8 cable 83-8SP-RFX

Description
Reducing Adapter, Plug Connector Type Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only. Reducing adapter, solder inner attachment.
Datasheet
Description
Reducing Adapter, Plug Connector Type Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only. Reducing adapter, solder inner attachment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,uhf commercial plug,crimp/solder,for rg8 cable - 70141737 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,uhf commercial plug,crimp/solder,for rg8 cable
70141737
connector,rf coaxial,uhf commercial plug,crimp/solder,for rg8 cable 70141737
Reducing Adapter, Plug Connector Type Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only. Reducing adapter, solder inner attachment.

Reducing Adapter, Plug Connector Type
Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only.
Reducing adapter, solder inner attachment.

Supplier's Site
Rf Coaxial, Uhf, Straight Plug; Connector Type Amphenol Rf - 43AC4129 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Uhf, Straight Plug; Connector Type Amphenol Rf
43AC4129
Rf Coaxial, Uhf, Straight Plug; Connector Type Amphenol Rf 43AC4129
RF COAXIAL, UHF, STRAIGHT PLUG; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG213/U, RG225/U, RG8/U, RG9/U; Contact Material:Brass; Contact RoHS Compliant: Yes

RF COAXIAL, UHF, STRAIGHT PLUG; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG213/U, RG225/U, RG8/U, RG9/U; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 70141737 43AC4129
Product Name connector,rf coaxial,uhf commercial plug,crimp/solder,for rg8 cable Rf Coaxial, Uhf, Straight Plug; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug
Termination Crimp/Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 458134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1052973-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details