RF/COAXIAL, UHF PLUG, STRAIGHT, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG8, RG9, RG11, RG13, RG63, RG87A, RG149, RG213, RG214, RG216, RG225RoHS Compliant: Yes
165 °C (Max.) Operating Temperature, UHF Coaxial Plug Connectors
Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only.
For Antennas, cable assemblies, CB radios, low frequency applications and public address systems applications.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 59K0538 | 70142688 |
| Product Name | Rf/coaxial, Uhf Plug, Straight, Solder; Connector Type Amphenol Rf | connector,rf coaxial,uhf str plug,solder/solder,rg8,9,11,213,214,63,87a,225 |
| Connector Type | UHF | Military Connector |
| Gender | Male / Plug | Female / Jack |
| Geometry | Straight; Straight Plug | Straight |