Amphenol RF connector,rf coaxial,uhf str plug,solder/solder,rg8,9,11,213,214,63,87a,225 83-1SP (PL-259)

Description
165 °C (Max.) Operating Temperature, UHF Coaxial Plug Connectors Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only. For Antennas, cable assemblies, CB radios, low frequency applications and public address systems applications.
Description
165 °C (Max.) Operating Temperature, UHF Coaxial Plug Connectors Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only. For Antennas, cable assemblies, CB radios, low frequency applications and public address systems applications.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,uhf str plug,solder/solder,rg8,9,11,213,214,63,87a,225 - 70142681 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,uhf str plug,solder/solder,rg8,9,11,213,214,63,87a,225
70142681
connector,rf coaxial,uhf str plug,solder/solder,rg8,9,11,213,214,63,87a,225 70142681
165 °C (Max.) Operating Temperature, UHF Coaxial Plug Connectors Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only. For Antennas, cable assemblies, CB radios, low frequency applications and public address systems applications.

165 °C (Max.) Operating Temperature, UHF Coaxial Plug Connectors
Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only.
For Antennas, cable assemblies, CB radios, low frequency applications and public address systems applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142681
Product Name connector,rf coaxial,uhf str plug,solder/solder,rg8,9,11,213,214,63,87a,225
Connector Type Military Connector
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details