RF Connectors / Coaxial Connectors 4H PANEL JACK S/CUP SO-239
RF COAXIAL, UHF, STRAIGHT JACK; Connector Type:UHF Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes
Female Gender, UHF Bulkhead Receptacle Connectors
Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only.
For Antennas, cable assemblies, CB radios, low frequency applications and public address systems applications.
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 83-1R (SO-239) | 74AC3311 | 70142680 |
| Product Name | RF Connectors / Coaxial Connectors | Rf Coaxial, Uhf, Straight Jack; Connector Type Amphenol Rf | connector,rf coaxial,uhf panel receptacle,4-hole flange,solder cup terminal |
| Gender | Female / Jack | Female / Jack | Female / Jack |
| Geometry | Straight | Straight; Straight Flanged Jack | Straight |
| Connector Type | UHF | Military Connector | |
| Termination | Solder |