Amphenol Corporation Adapter, Uhf Jack-Rca Plug; Inter Series Connector A Amphenol Rf 83-10

Description
ADAPTER, UHF JACK-RCA PLUG; Inter Series Connector A:UHF Coaxial; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:RCA / Phono; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes
Datasheet
Description
ADAPTER, UHF JACK-RCA PLUG; Inter Series Connector A:UHF Coaxial; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:RCA / Phono; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Uhf Jack-Rca Plug; Inter Series Connector A Amphenol Rf - 94B0880 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Uhf Jack-Rca Plug; Inter Series Connector A Amphenol Rf
94B0880
Adapter, Uhf Jack-Rca Plug; Inter Series Connector A Amphenol Rf 94B0880
ADAPTER, UHF JACK-RCA PLUG; Inter Series Connector A:UHF Coaxial; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:RCA / Phono; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes

ADAPTER, UHF JACK-RCA PLUG; Inter Series Connector A:UHF Coaxial; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:RCA / Phono; Convert To Positions:1Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B0880
Product Name Adapter, Uhf Jack-Rca Plug; Inter Series Connector A Amphenol Rf
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers