Amphenol Corporation Rf/coaxial, N Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 82-97 (UG-58A/U)

Description
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, N Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 39F028 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
39F028
Rf/coaxial, N Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 39F028
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,n panel receptacle,4-hole flange,solder cup terminal,50 ohm - 70142660 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n panel receptacle,4-hole flange,solder cup terminal,50 ohm
70142660
connector,rf coaxial,n panel receptacle,4-hole flange,solder cup terminal,50 ohm 70142660
Beryllium Copper Contact, N Panel Receptacle Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. 4 hole square flange. Front mount.

Beryllium Copper Contact, N Panel Receptacle
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
4 hole square flange. Front mount.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors Electrical Connectors
Product Number 39F028 70142660
Product Name Rf/coaxial, N Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf connector,rf coaxial,n panel receptacle,4-hole flange,solder cup terminal,50 ohm
Gender Female / Jack
Geometry Straight; Straight Flanged Jack Straight
Termination Solder Solder
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
View Details
2 suppliers
Amphenol Communications Solutions
View Details
2 suppliers
Coaxial Adapters - 8028B1 - Maury Microwave
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Frequency 10.000 GHz
View Details