Amphenol Corporation Rf Coaxial, Hn, Straight Jack, 50Ohm; Connector Type Amphenol Rf 82-92

Description
RF COAXIAL, HN, STRAIGHT JACK, 50OHM; Connector Type:HN Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Silver Plated RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, HN, STRAIGHT JACK, 50OHM; Connector Type:HN Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Silver Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Hn, Straight Jack, 50Ohm; Connector Type Amphenol Rf - 43AC4128 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hn, Straight Jack, 50Ohm; Connector Type Amphenol Rf
43AC4128
Rf Coaxial, Hn, Straight Jack, 50Ohm; Connector Type Amphenol Rf 43AC4128
RF COAXIAL, HN, STRAIGHT JACK, 50OHM; Connector Type:HN Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Silver Plated RoHS Compliant: Yes

RF COAXIAL, HN, STRAIGHT JACK, 50OHM; Connector Type:HN Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Silver Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 43AC4128
Product Name Rf Coaxial, Hn, Straight Jack, 50Ohm; Connector Type Amphenol Rf
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - 399060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1-1337584-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
5 suppliers