RF/COAXIAL ADAPTER, HN JACK-HN PLUG; Convert From Coax Type:HN; Convert From Gender:Jack; Convert To Coax Type:HN; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 82K8904 |
| Product Name | Rf/coaxial Adapter, Hn Jack-Hn Plug; Convert From Coax Type Amphenol Rf |
| Gender | Male / Plug |