RF/COAXIAL, HN BHD RCPT, STRAIGHT, 50 OHM; Connector Type:HN Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 73K1489 |
| Product Name | Rf/coaxial, Hn Bhd Rcpt, Straight, 50 Ohm; Connector Type Amphenol Rf |
| Gender | Female / Jack |