RF/COAXIAL, HN PLUG STR 50 OHM CLAMP/SLDR; Connector Type:HN Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG108A; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 91B2859 |
| Product Name | Rf/coaxial, Hn Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf |
| Gender | Male / Plug |