RF/COAXIAL BULKHEAD JACK STR 50 OHM CLAMP/SLDR; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Contact Material:Beryllium Copper; Frequency Max:11GHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 15M4878 |
| Product Name | Rf/coaxial Bulkhead Jack Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf |
| Gender | Female / Jack |