CONNECTOR, N, JACK, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 54W0892 |
| Product Name | Connector, N, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Gender | Female / Jack |