Amphenol RF 82-6512 Coaxial Connector
RF / Coaxial Connector, N Coaxial, Straight Bulkhead Jack, Solder, 50 ohm, LMR-400 RoHS Compliant: Yes
CONNECTOR, N, JACK, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass, Beryllium Copper RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | Coaxial Connectors |
| Product Number | 8172175 | 53X3951 | 54W0891 |
| Product Name | Coaxial Connectors | Rf / Coaxial Connector, N Coaxial, Straight Bulkhead Jack, Solder, 50 Ohm, Lmr-400 Rohs Compliant Amphenol Rf | Connector, N, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Gender | Male / Plug; Female / Jack | Female / Jack |