The Adaptor, N Plug to N Jack, 50Ohm, is designed for inter-series coaxial connections. It features a right-angle adapter body style, facilitating space-efficient installations. The product is compliant with RoHS standards, ensuring it meets environmental regulations. This adapter is suitable for applications requiring a 50-ohm impedance, making it ideal for RF and microwave systems. The construction and design details suggest durability and reliability in performance. Engineers should consider this product for projects that require robust coaxial connections with specific impedance requirements.
Type N Connector Series In-Series Adapters
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
The Type N connector was developed to satisfy the need for a durable, weatherproof, medium-size RF connector with consistent performance through 11 GHz.
ADAPTOR, N PLUG, N JACK, 50OHM; Connector Type:Inter Series Coaxial; Adapter Body Style:Right Angle Adapter; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Impedance:50ohm; ProductRoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70142949 | 59M6172 |
| Product Name | connector,rf coaxial,n in-series adapter,cubic body,rt angle plug to jack | Adaptor, N Plug, N Jack, 50Ohm; Connector Type Amphenol Rf |
| Geometry | Right Angle | Right Angle |