Amphenol Corporation Rf/coaxial N Jack Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf 82-63 (UG-23B/U)

Description
RF/COAXIAL N JACK STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG144, RG165, RG213, RG214, RG216, RG225 RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL N JACK STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG144, RG165, RG213, RG214, RG216, RG225 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial N Jack Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf - 59K0529 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial N Jack Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf
59K0529
Rf/coaxial N Jack Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf 59K0529
RF/COAXIAL N JACK STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG144, RG165, RG213, RG214, RG216, RG225 RoHS Compliant: Yes

RF/COAXIAL N JACK STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG144, RG165, RG213, RG214, RG216, RG225 RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,n str jack,clamp/solder,rg8,9,87a,144,165,213,214,216,225 - 70142655 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n str jack,clamp/solder,rg8,9,87a,144,165,213,214,216,225
70142655
connector,rf coaxial,n str jack,clamp/solder,rg8,9,87a,144,165,213,214,216,225 70142655
-65 to +165 °C Operating Temperature Range, N Straight Jacks Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body

-65 to +165 °C Operating Temperature Range, N Straight Jacks
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors Electrical Connectors
Product Number 59K0529 70142655
Product Name Rf/coaxial N Jack Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf connector,rf coaxial,n str jack,clamp/solder,rg8,9,87a,144,165,213,214,216,225
Gender Female / Jack
Geometry Straight; Straight Jack Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 325 volts
View Details
D-Sub - L77TWC27W2SMCSV4FRM6 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
3 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Waveguide To Coax Adapters - NWCA-340-N-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 2.170 to 3.300 GHz
View Details