RF/COAXIAL, N JACK STR 50 OHM, CLAMP/SLDR; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG214, RG313, RG225; Frequency Max:11GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 39F020 |
| Product Name | Rf/coaxial, N Jack Str 50 Ohm, Clamp/sldr; Connector Type Amphenol Rf |
| Gender | Female / Jack |