Amphenol RF connector,rf coaxial,n panel jack,clamp/solder,rg8,9,87a,144,165,213,214,216,225 82-62 (UG-22B/U)

Description
1.562 in. Length, Type N Coaxial Connector Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Panel mounting type.
Description
1.562 in. Length, Type N Coaxial Connector Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Panel mounting type.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,n panel jack,clamp/solder,rg8,9,87a,144,165,213,214,216,225 - 70142654 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n panel jack,clamp/solder,rg8,9,87a,144,165,213,214,216,225
70142654
connector,rf coaxial,n panel jack,clamp/solder,rg8,9,87a,144,165,213,214,216,225 70142654
1.562 in. Length, Type N Coaxial Connector Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Panel mounting type.

1.562 in. Length, Type N Coaxial Connector
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
Panel mounting type.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142654
Product Name connector,rf coaxial,n panel jack,clamp/solder,rg8,9,87a,144,165,213,214,216,225
Connector Type Military Connector
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) BH St. Connector for RG316 Cable - ET-TFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Connector Omron Electronic Components - 28AJ0387 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details