Amphenol Corporation connector,rf coaxial,n right angle plug,crimp/crimp,cables lmr 240,8x 82-6157

Description
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
Datasheet
Description
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,n right angle plug,crimp/crimp,cables lmr 240,8x - 70141749 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n right angle plug,crimp/crimp,cables lmr 240,8x
70141749
connector,rf coaxial,n right angle plug,crimp/crimp,cables lmr 240,8x 70141749
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.

Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.

Supplier's Site
Right Angle Plug Rohs Compliant Amphenol Rf - 19C5175 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Plug Rohs Compliant Amphenol Rf
19C5175
Right Angle Plug Rohs Compliant Amphenol Rf 19C5175
RIGHT ANGLE PLUG ROHS COMPLIANT: YES

RIGHT ANGLE PLUG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70141749 19C5175
Product Name connector,rf coaxial,n right angle plug,crimp/crimp,cables lmr 240,8x Right Angle Plug Rohs Compliant Amphenol Rf
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers