Amphenol Corporation connector,rf coaxial,n commercial blkhdjack,solder/solder,for 0.085 semi-rigid 82-6096-RFX

Description
N’ Bulkhead Direct Solder Jack Connector, Brass Body Material Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Body plating is nickel. Contact plating is gold over nickel.
Datasheet
Description
N’ Bulkhead Direct Solder Jack Connector, Brass Body Material Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Body plating is nickel. Contact plating is gold over nickel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,n commercial blkhdjack,solder/solder,for 0.085 semi-rigid - 70142955 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n commercial blkhdjack,solder/solder,for 0.085 semi-rigid
70142955
connector,rf coaxial,n commercial blkhdjack,solder/solder,for 0.085 semi-rigid 70142955
N’ Bulkhead Direct Solder Jack Connector, Brass Body Material Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Body plating is nickel. Contact plating is gold over nickel.

N’ Bulkhead Direct Solder Jack Connector, Brass Body Material
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
Body plating is nickel. Contact plating is gold over nickel.

Supplier's Site
N Bulkhead Crimp Jack Rohs Compliant Amphenol Rf - 19C5163 - Newark, An Avnet Company
Chicago, IL, United States
N Bulkhead Crimp Jack Rohs Compliant Amphenol Rf
19C5163
N Bulkhead Crimp Jack Rohs Compliant Amphenol Rf 19C5163
N BULKHEAD CRIMP JACK ROHS COMPLIANT: YES

N BULKHEAD CRIMP JACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70142955 19C5163
Product Name connector,rf coaxial,n commercial blkhdjack,solder/solder,for 0.085 semi-rigid N Bulkhead Crimp Jack Rohs Compliant Amphenol Rf
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details