Amphenol RF connector,rf coaxial,n commercial bulkhead jack,crimp/crimp,for rg174,188,316 82-6093-RFX

Description
N’ Bulkhead Crimp Jack Connector, Brass Body Material, Nickel Plating Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Insulation material is PTFE. Body material is brass.
Description
N’ Bulkhead Crimp Jack Connector, Brass Body Material, Nickel Plating Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Insulation material is PTFE. Body material is brass.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,n commercial bulkhead jack,crimp/crimp,for rg174,188,316 - 70142958 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n commercial bulkhead jack,crimp/crimp,for rg174,188,316
70142958
connector,rf coaxial,n commercial bulkhead jack,crimp/crimp,for rg174,188,316 70142958
N’ Bulkhead Crimp Jack Connector, Brass Body Material, Nickel Plating Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Insulation material is PTFE. Body material is brass.

N’ Bulkhead Crimp Jack Connector, Brass Body Material, Nickel Plating
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
Insulation material is PTFE. Body material is brass.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142958
Product Name connector,rf coaxial,n commercial bulkhead jack,crimp/crimp,for rg174,188,316
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79020-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
Plug - NECU-S-M12G4-HX-Q7 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details