RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 19C5162 |
| Product Name | Rf/coaxial, N Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack |