N’ Type Direct Solder Plug Connector, Brass Body Material
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
Insulation material is PTFE. Contact material is brass.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70142953 |
| Product Name | connector,rf coaxial,n commercial str plug,solder/solder,for 0.141 semi-rigid |
| Geometry | Straight |