TERMINATOR, N, PLUG, 50 OHM; Connector Type:Terminator, Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:-; Impedance:50ohm; Product Range:-; RoHS Compliant: Yes
N Male Cap Connector, 50 Ohms Resistance
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
Resistor terminated.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 43AC4127 | 70142961 |
| Product Name | Terminator, N, Plug, 50 Ohm; Connector Type Amphenol Rf | Connector Accessory;RF Coaxial;N Male Cap Resistor Terminated;50 Ohms;5%; 1 Watt |
| Geometry | Straight | Straight |