ADAPTER, TWINAXIAL JACK-TWINAXIAL JACK; Convert From Coax Type:Twinaxial; Convert From Gender:Jack; Convert To Coax Type:Twinaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 93F1457 |
| Product Name | Adapter, Twinaxial Jack-Twinaxial Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | Twinax |