RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
-65 to +165 °C Operating Temperature Range, N Cable Plug
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body &md
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 19C5148 | 70142952 |
| Product Name | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | Connector;RF Coaxial;N Commercial Str Plug;Crimp-Crimp;for rg59,62 Cable; 75 Ohm |
| Gender | Male / Plug |