Amphenol RF connector,rf coaxial,n commercial straight jack,crimp-crimp,rg/u 58,141 cable 82-5376-RFX

Description
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
Description
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,n commercial straight jack,crimp-crimp,rg/u 58,141 cable - 70141750 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n commercial straight jack,crimp-crimp,rg/u 58,141 cable
70141750
connector,rf coaxial,n commercial straight jack,crimp-crimp,rg/u 58,141 cable 70141750
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.

Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70141750
Product Name connector,rf coaxial,n commercial straight jack,crimp-crimp,rg/u 58,141 cable
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers