Amphenol RF connector,rf coaxial,n commercial str plug,crimp-crimp,for rg58,141 cable,50 ohm 82-5375-RFX

Description
Crimp Plug Connector, Brass Body Material, Nickel Body Plating Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Insulation material is teflon. Contact material is brass.
Description
Crimp Plug Connector, Brass Body Material, Nickel Body Plating Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Insulation material is teflon. Contact material is brass.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,n commercial str plug,crimp-crimp,for rg58,141 cable,50 ohm - 70142956 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n commercial str plug,crimp-crimp,for rg58,141 cable,50 ohm
70142956
connector,rf coaxial,n commercial str plug,crimp-crimp,for rg58,141 cable,50 ohm 70142956
Crimp Plug Connector, Brass Body Material, Nickel Body Plating Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Insulation material is teflon. Contact material is brass.

Crimp Plug Connector, Brass Body Material, Nickel Body Plating
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
Insulation material is teflon. Contact material is brass.

Supplier's Site
Rf N Connector, Male, Cable Mount, Crimp Terminal, Plug Amphenol Rf - 01AK5521 - Newark, An Avnet Company
Chicago, IL, United States
Rf N Connector, Male, Cable Mount, Crimp Terminal, Plug Amphenol Rf
01AK5521
Rf N Connector, Male, Cable Mount, Crimp Terminal, Plug Amphenol Rf 01AK5521
RF N CONNECTOR, MALE, CABLE MOUNT, CRIMP TERMINAL, PLUG

RF N CONNECTOR, MALE, CABLE MOUNT, CRIMP TERMINAL, PLUG

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70142956 01AK5521
Product Name connector,rf coaxial,n commercial str plug,crimp-crimp,for rg58,141 cable,50 ohm Rf N Connector, Male, Cable Mount, Crimp Terminal, Plug Amphenol Rf
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products