Type N Crimp Panel Jack
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
For use with RG-⁄U 55, 141, 142 cables.
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70142669 | 98F3519 |
| Product Name | connector,rf coaxial,n panel jack,crimp-crimp,4-holes,for rg55,141,142,50 ohm | Rf/coaxial, N Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Geometry | Straight | Straight; Straight Flanged Jack |
| Termination | Crimp | Crimp |
| Mounting | 4-Hole Flange |