RF/COAXIAL C PLUG STR 50 OHM CLAMP/SOLDER; Connector Type:C Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG213, RG214, RG225; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 82K8901 |
| Product Name | Rf/coaxial C Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf |
| Gender | Male / Plug |