Amphenol Corporation Rf/coaxial C Bulkhead Receptacle, Str 50 Ohm, Solder; Connector Type Amphenol Rf 82-515

Description
RF/COAXIAL C BULKHEAD RECEPTACLE, STR 50 OHM, SOLDER; Connector Type:C Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: No
Datasheet
Description
RF/COAXIAL C BULKHEAD RECEPTACLE, STR 50 OHM, SOLDER; Connector Type:C Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial C Bulkhead Receptacle, Str 50 Ohm, Solder; Connector Type Amphenol Rf - 39F1141 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial C Bulkhead Receptacle, Str 50 Ohm, Solder; Connector Type Amphenol Rf
39F1141
Rf/coaxial C Bulkhead Receptacle, Str 50 Ohm, Solder; Connector Type Amphenol Rf 39F1141
RF/COAXIAL C BULKHEAD RECEPTACLE, STR 50 OHM, SOLDER; Connector Type:C Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: No

RF/COAXIAL C BULKHEAD RECEPTACLE, STR 50 OHM, SOLDER; Connector Type:C Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 39F1141
Product Name Rf/coaxial C Bulkhead Receptacle, Str 50 Ohm, Solder; Connector Type Amphenol Rf
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details
Coaxial Adapters - NAS1S1 - kTB Solutions
Specs
Frequency 0.000 to 0.300 GHz
View Details
Coaxial Connectors - 1938338 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
View Details