Crimp-Crimp N Plug Connector, 1.48 in. Length, 0.437 in. I.D.
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
It is for use with Ethernet® cables times AA4478(FEP), AA4479(PVC), belden 89880(FEP), 9880(PVC).
RF COAXIAL, N, STRAIGHT PLUG, 50OHM; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG213/U, RG225/U, RG8/U, RG9/U; Contact Material:Brass; Contact RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 70142954 | 59M6167 |
| Product Name | connector,rf coaxial,n commercial str plug,crimp-crimp,rg8,213,214 ethernet | Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Amphenol Rf |
| Geometry | Straight | Straight; Straight Plug |