Amphenol RF connector,rf coaxial,n straight plug,crimp-crimp,for rg/u 214,225,393 cable 82-4425 M39012/01-0501

Description
Type N Crimp Panel Jack Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. For use with RG-⁄U 55, 141, 142 cables.
Description
Type N Crimp Panel Jack Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. For use with RG-⁄U 55, 141, 142 cables.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,n straight plug,crimp-crimp,for rg/u 214,225,393 cable - 70142666 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n straight plug,crimp-crimp,for rg/u 214,225,393 cable
70142666
connector,rf coaxial,n straight plug,crimp-crimp,for rg/u 214,225,393 cable 70142666
Type N Crimp Panel Jack Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. For use with RG-⁄U 55, 141, 142 cables.

Type N Crimp Panel Jack
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
For use with RG-⁄U 55, 141, 142 cables.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142666
Product Name connector,rf coaxial,n straight plug,crimp-crimp,for rg/u 214,225,393 cable
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details