Amphenol Corporation N-Type Straight Crimp Jack Rg-8 Rg-213 Rg-225 Bulkhead 50 Ohm / Individual Bag Amphenol Rf 82-346-RFX

Description
N-Type Straight Crimp Jack RG-8 RG-213 RG-225 Bulkhead 50 Ohm / Individual Bag
Datasheet
Description
N-Type Straight Crimp Jack RG-8 RG-213 RG-225 Bulkhead 50 Ohm / Individual Bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Type Straight Crimp Jack Rg-8 Rg-213 Rg-225 Bulkhead 50 Ohm / Individual Bag Amphenol Rf - 19C5137 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Straight Crimp Jack Rg-8 Rg-213 Rg-225 Bulkhead 50 Ohm / Individual Bag Amphenol Rf
19C5137
N-Type Straight Crimp Jack Rg-8 Rg-213 Rg-225 Bulkhead 50 Ohm / Individual Bag Amphenol Rf 19C5137
N-Type Straight Crimp Jack RG-8 RG-213 RG-225 Bulkhead 50 Ohm / Individual Bag

N-Type Straight Crimp Jack RG-8 RG-213 RG-225 Bulkhead 50 Ohm / Individual Bag

Supplier's Site Datasheet
connector,rf coaxial,n commercial blkhdjack,crimp-crimp,for rg8,213,50 ohm - 70142947 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n commercial blkhdjack,crimp-crimp,for rg8,213,50 ohm
70142947
connector,rf coaxial,n commercial blkhdjack,crimp-crimp,for rg8,213,50 ohm 70142947
N Type Bulkhead Jack, 1.41 in. Length Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated. Crimp cable attachment.

N Type Bulkhead Jack, 1.41 in. Length
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
Crimp cable attachment.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 19C5137 70142947
Product Name N-Type Straight Crimp Jack Rg-8 Rg-213 Rg-225 Bulkhead 50 Ohm / Individual Bag Amphenol Rf connector,rf coaxial,n commercial blkhdjack,crimp-crimp,for rg8,213,50 ohm
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Coaxial Adapters - NASI-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details