RF COAXIAL, N, STRAIGHT PLUG, 50OHM; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9913, Belden 9914; Contact Material:Brass; Contact Plating:GoldRoHS Compliant: Yes
-65 to +165 °C Operating Temperature Range, N Cable Plug
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body &md
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 59M6166 | 70142664 |
| Product Name | Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Amphenol Rf | connector,rf coaxial,n straight plug,crimp-crimp,for belden 9913,9914,50 ohm |
| Gender | Male / Plug |