Amphenol RF connector,rf coaxial,n straight plug,clamp/solder,rg8,9,144,165,213 cable,50 ohm 82-312 (UG-1185/U)

Description
-65 to +165 °C Operating Temperature Range, N Cable Plug Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body &md
Description
-65 to +165 °C Operating Temperature Range, N Cable Plug Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body &md

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,n straight plug,clamp/solder,rg8,9,144,165,213 cable,50 ohm - 70142834 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n straight plug,clamp/solder,rg8,9,144,165,213 cable,50 ohm
70142834
connector,rf coaxial,n straight plug,clamp/solder,rg8,9,144,165,213 cable,50 ohm 70142834
-65 to +165 °C Operating Temperature Range, N Cable Plug Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body &md

-65 to +165 °C Operating Temperature Range, N Cable Plug
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body &md

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142834
Product Name connector,rf coaxial,n straight plug,clamp/solder,rg8,9,144,165,213 cable,50 ohm
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Large Insulated Alligator Clip, Shrouded Banana Socket - 9433 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
Current Rating 30.0 amps
View Details