RF/COAXIAL, N CONNECTOR, 50 OHM; Connector Type:N Type; Connector Body Style:-; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:-; Frequency Max:11GHz; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 39F1117 |
| Product Name | Rf/coaxial, N Connector, 50 Ohm; Connector Type Amphenol Rf |
| Frequency | ? to 11.000 GHz |