1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.61GHz 2dBic TNC Female Through Hole
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-8178D-HR-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1584.5 MHz |
| Gain | 2 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)