1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.559GHz ~ 1.61GHz 2dBic TNC Female Bracket Mount, Through Hole
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-8178D-HR-DH-W-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1584.5 MHz |
| Gain | 2 dB |
| VSWR | 2 :1 |
Vertical & 2 x Dual Slant ±45°