Amphenol Corporation RF Antennas 8111D-HR

Description
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.561GHz ~ 1.608GHz 3dBic, -2dBic SMA Male Magnetic
Request a Quote Datasheet
Description
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.561GHz ~ 1.608GHz 3dBic, -2dBic SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-8111D-HR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-8111D-HR-ND
RF Antennas 3299-8111D-HR-ND
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.561GHz ~ 1.608GHz 3dBic, -2dBic SMA Male Magnetic

1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.561GHz ~ 1.608GHz 3dBic, -2dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-8111D-HR-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1584.5 MHz
Gain 26 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
WiFi Antennas - 2097235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details