RF/COAXIAL, MINI UHF BULKHEAD RECEPTACLE 50 OHM SLDR; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 90F8454 |
| Product Name | Rf/coaxial, Mini Uhf Bulkhead Receptacle 50 Ohm Sldr; Connector Type Amphenol Rf |
| Connector Type | Mini-UHF; UHF |