RF/Coaxial Connector; Connector Type:Mini UHF Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30C1319 |
| Product Name | Rf/coaxial Connector; Connector Type Amphenol Rf |
| Connector Type | Mini-UHF; UHF |