RF/COAXIAL MINI UHF JACK STR 50 OHM CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 46F8243 |
| Product Name | Rf/coaxial Mini Uhf Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | Mini-UHF; UHF |